Newark, An Avnet Company Faceplate, 2Port, Abs, Black; Accessory Type Tuk 49AC0356

Description
FACEPLATE, 2PORT, ABS, BLACK; Accessory Type:Faceplate; No. of Module Spaces:2; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colo RoHS Compliant: Yes
Datasheet
Description
FACEPLATE, 2PORT, ABS, BLACK; Accessory Type:Faceplate; No. of Module Spaces:2; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colo RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Faceplate, 2Port, Abs, Black; Accessory Type Tuk - 49AC0356 - Newark, An Avnet Company
Chicago, IL, United States
Faceplate, 2Port, Abs, Black; Accessory Type Tuk
49AC0356
Faceplate, 2Port, Abs, Black; Accessory Type Tuk 49AC0356
FACEPLATE, 2PORT, ABS, BLACK; Accessory Type:Faceplate; No. of Module Spaces:2; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colo RoHS Compliant: Yes

FACEPLATE, 2PORT, ABS, BLACK; Accessory Type:Faceplate; No. of Module Spaces:2; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colo RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC0356
Product Name Faceplate, 2Port, Abs, Black; Accessory Type Tuk
Unlock Full Specs
to access all available technical data

Similar Products

 - 222S24M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details