Newark, An Avnet Company Abs Nine Microphone Flight Case; Rack U Height Mcm Custom Audio 48Y8199

Description
ABS Nine Microphone Flight Case; Rack U Height:-; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:285mm; External Width - Metric:420mm; External Depth - Metric:314mm; External Height - Imperial:11.2" RoHS Compliant: NA
Datasheet
Description
ABS Nine Microphone Flight Case; Rack U Height:-; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:285mm; External Width - Metric:420mm; External Depth - Metric:314mm; External Height - Imperial:11.2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abs Nine Microphone Flight Case; Rack U Height Mcm Custom Audio - 48Y8199 - Newark, An Avnet Company
Chicago, IL, United States
Abs Nine Microphone Flight Case; Rack U Height Mcm Custom Audio
48Y8199
Abs Nine Microphone Flight Case; Rack U Height Mcm Custom Audio 48Y8199
ABS Nine Microphone Flight Case; Rack U Height:-; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:285mm; External Width - Metric:420mm; External Depth - Metric:314mm; External Height - Imperial:11.2" RoHS Compliant: NA

ABS Nine Microphone Flight Case; Rack U Height:-; Enclosure Material:ABS; Cabinet Style:Portable; External Height - Metric:285mm; External Width - Metric:420mm; External Depth - Metric:314mm; External Height - Imperial:11.2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48Y8199
Product Name Abs Nine Microphone Flight Case; Rack U Height Mcm Custom Audio
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Drawer Storage - 1589330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.12 inch (130 mm)
Width 7.36 inch (187 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details