Newark, An Avnet Company Jacket Material Jsc Wire & Cable 48Y8129

Description
Jacket Material:LLDPE; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; Conductor Material:Copper
Description
Jacket Material:LLDPE; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; Conductor Material:Copper

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Jsc Wire & Cable - 48Y8129 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Jsc Wire & Cable
48Y8129
Jacket Material Jsc Wire & Cable 48Y8129
Jacket Material:LLDPE; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; Conductor Material:Copper

Jacket Material:LLDPE; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:Solid; Voltage Rating:-; Conductor Material:Copper

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48Y8129
Product Name Jacket Material Jsc Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details