Newark, An Avnet Company Lcd Module, 3.5, 320X240, Touch Screen; Display Size Kentec Display 48T7980

Description
LCD MODULE, 3.5", 320X240, TOUCH SCREEN; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:270cd/m² RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 3.5", 320X240, TOUCH SCREEN; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:270cd/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 3.5, 320X240, Touch Screen; Display Size Kentec Display - 48T7980 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 3.5, 320X240, Touch Screen; Display Size Kentec Display
48T7980
Lcd Module, 3.5, 320X240, Touch Screen; Display Size Kentec Display 48T7980
LCD MODULE, 3.5", 320X240, TOUCH SCREEN; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:270cd/m² RoHS Compliant: Yes

LCD MODULE, 3.5", 320X240, TOUCH SCREEN; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:270cd/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 48T7980
Product Name Lcd Module, 3.5, 320X240, Touch Screen; Display Size Kentec Display
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data