MICROSWITCH, BUTTON, SPDT, 15.1A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 48F2013 |
| Product Name | Microswitch, Button, Spdt, 15.1A, 250V; Microswitch Type Zf Electronics |
| Common Size | Miniature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |