Newark, An Avnet Company Rechargeable Batt, 0.15Ah, 1.2V, Nimh; Battery Voltage Ultralast 48AK3919

Description
RECHARGEABLE BATT, 0.15AH, 1.2V, NIMH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm RoHS Compliant: NA
Description
RECHARGEABLE BATT, 0.15AH, 1.2V, NIMH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 0.15Ah, 1.2V, Nimh; Battery Voltage Ultralast - 48AK3919 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 0.15Ah, 1.2V, Nimh; Battery Voltage Ultralast
48AK3919
Rechargeable Batt, 0.15Ah, 1.2V, Nimh; Battery Voltage Ultralast 48AK3919
RECHARGEABLE BATT, 0.15AH, 1.2V, NIMH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm RoHS Compliant: NA

RECHARGEABLE BATT, 0.15AH, 1.2V, NIMH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3919
Product Name Rechargeable Batt, 0.15Ah, 1.2V, Nimh; Battery Voltage Ultralast
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Rechargeable Battery Packs - 1253430 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details