Newark, An Avnet Company Rechargeable Batt, 0.75Ah, 3V, Lithium; Battery Voltage Ultralast 48AK3916

Description
RECHARGEABLE BATT, 0.75AH, 3V, LITHIUM; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.49mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATT, 0.75AH, 3V, LITHIUM; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.49mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 0.75Ah, 3V, Lithium; Battery Voltage Ultralast - 48AK3916 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 0.75Ah, 3V, Lithium; Battery Voltage Ultralast
48AK3916
Rechargeable Batt, 0.75Ah, 3V, Lithium; Battery Voltage Ultralast 48AK3916
RECHARGEABLE BATT, 0.75AH, 3V, LITHIUM; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.49mm RoHS Compliant: NA

RECHARGEABLE BATT, 0.75AH, 3V, LITHIUM; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.49mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3916
Product Name Rechargeable Batt, 0.75Ah, 3V, Lithium; Battery Voltage Ultralast
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details