Newark, An Avnet Company Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-10 To 60C), 32Pf Falcon Safety 48AC8837

Description
HC49 THROUGH HOLE MHZ QUARTZ XTAL / METAL, +/-50PPM @25C, +/-50PPM (-10 TO 60C), 32PF
Description
HC49 THROUGH HOLE MHZ QUARTZ XTAL / METAL, +/-50PPM @25C, +/-50PPM (-10 TO 60C), 32PF

Suppliers

Company
Product
Description
Supplier Links
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-10 To 60C), 32Pf Falcon Safety - 48AC8837 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-10 To 60C), 32Pf Falcon Safety
48AC8837
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-10 To 60C), 32Pf Falcon Safety 48AC8837
HC49 THROUGH HOLE MHZ QUARTZ XTAL / METAL, +/-50PPM @25C, +/-50PPM (-10 TO 60C), 32PF

HC49 THROUGH HOLE MHZ QUARTZ XTAL / METAL, +/-50PPM @25C, +/-50PPM (-10 TO 60C), 32PF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 48AC8837
Product Name Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-10 To 60C), 32Pf Falcon Safety
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62I0-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillator Crystal - 510BAA16M0000AAGR - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers