Newark, An Avnet Company Oscilloscope Probe, 250 Mhz, Passive, 600 V, 10 Elditest 46Y7850

Description
Oscilloscope Probe, 250 MHz, Passive, 600 V, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
Oscilloscope Probe, 250 MHz, Passive, 600 V, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 250 Mhz, Passive, 600 V, 10 Elditest - 46Y7850 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 250 Mhz, Passive, 600 V, 10 Elditest
46Y7850
Oscilloscope Probe, 250 Mhz, Passive, 600 V, 10 Elditest 46Y7850
Oscilloscope Probe, 250 MHz, Passive, 600 V, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 250 MHz, Passive, 600 V, 10:1, All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46Y7850
Product Name Oscilloscope Probe, 250 Mhz, Passive, 600 V, 10 Elditest
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details