Newark, An Avnet Company Ac-Dc Converter, Enclosed, 1 O/p, 15V, 100A; No. Of Outputs Solahd 46W9772

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 15V, 100A; No. Of Outputs Solahd - 46W9772 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15V, 100A; No. Of Outputs Solahd
46W9772
Ac-Dc Converter, Enclosed, 1 O/p, 15V, 100A; No. Of Outputs Solahd 46W9772
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46W9772
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 15V, 100A; No. Of Outputs Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - Q651-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers