Newark, An Avnet Company Card Edge Conn, Dual Side, 10Pos, Panel; Card Edge Connector Type Solahd 46P8433

Description
CARD EDGE CONN, DUAL SIDE, 10POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 10POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 10Pos, Panel; Card Edge Connector Type Solahd - 46P8433 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Panel; Card Edge Connector Type Solahd
46P8433
Card Edge Conn, Dual Side, 10Pos, Panel; Card Edge Connector Type Solahd 46P8433
CARD EDGE CONN, DUAL SIDE, 10POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Screw RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P8433
Product Name Card Edge Conn, Dual Side, 10Pos, Panel; Card Edge Connector Type Solahd
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details