Newark, An Avnet Company Ac-Dc Converter, Enclosed, 1 O/p, 95W, 3.8A, 24V; Power Supply Approvals Solahd 46P6867

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 95W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 95W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 95W, 3.8A, 24V; Power Supply Approvals Solahd - 46P6867 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 95W, 3.8A, 24V; Power Supply Approvals Solahd
46P6867
Ac-Dc Converter, Enclosed, 1 O/p, 95W, 3.8A, 24V; Power Supply Approvals Solahd 46P6867
AC-DC CONVERTER, ENCLOSED, 1 O/P, 95W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 95W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46P6867
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 95W, 3.8A, 24V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1026027 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 40 amps
View Details