Newark, An Avnet Company Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Zf Electronics 46F5544

Description
MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Zf Electronics - 46F5544 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Zf Electronics
46F5544
Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Zf Electronics 46F5544
MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 46F5544
Product Name Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435260-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details