TIME RELAY, ASYMMETRIC FLASHER, 12-240V; Product Range:VEO Series; Timer Functions:Flasher; Time Min:50ms; Time Max:100h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 45X5520 |
| Product Name | Time Relay, Asymmetric Flasher, 12-240V; Product Range Tele |
| Instrument Type | Timer |