Newark, An Avnet Company Enet Rail Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Hirschmann Networking Switches 45AC6221

Description
ENET RAIL SW, RJ45X5, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes
Description
ENET RAIL SW, RJ45X5, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enet Rail Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Hirschmann Networking Switches - 45AC6221 - Newark, An Avnet Company
Chicago, IL, United States
Enet Rail Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Hirschmann Networking Switches
45AC6221
Enet Rail Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Hirschmann Networking Switches 45AC6221
ENET RAIL SW, RJ45X5, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ENET RAIL SW, RJ45X5, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 45AC6221
Product Name Enet Rail Sw, Rj45X5, 10/100Mbps/1Gbps; No. Of Ports Hirschmann Networking Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705E-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details