CABLE, MINI HDMI C-HDMI A PLUG-PLUG, 10 ; Connector Type A:Mini HDMI Type C Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43W7464 |
| Product Name | Cable, Mini Hdmi C-Hdmi A Plug-Plug, 10 ; Connector Type A Pro Signal |
| Cable Length | 10.01 ft (30.5 dm) |