Newark, An Avnet Company Cable, Mini Hdmi C-Hdmi A Plug-Plug, 6 ; Connector Type A Pro Signal 43W7463

Description
CABLE, MINI HDMI C-HDMI A PLUG-PLUG, 6 ; Connector Type A:Mini HDMI Type C Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:
Description
CABLE, MINI HDMI C-HDMI A PLUG-PLUG, 6 ; Connector Type A:Mini HDMI Type C Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Hdmi C-Hdmi A Plug-Plug, 6 ; Connector Type A Pro Signal - 43W7463 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Hdmi C-Hdmi A Plug-Plug, 6 ; Connector Type A Pro Signal
43W7463
Cable, Mini Hdmi C-Hdmi A Plug-Plug, 6 ; Connector Type A Pro Signal 43W7463
CABLE, MINI HDMI C-HDMI A PLUG-PLUG, 6 ; Connector Type A:Mini HDMI Type C Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:

CABLE, MINI HDMI C-HDMI A PLUG-PLUG, 6 ; Connector Type A:Mini HDMI Type C Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7463
Product Name Cable, Mini Hdmi C-Hdmi A Plug-Plug, 6 ; Connector Type A Pro Signal
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details