Newark, An Avnet Company Lead, Modem, 9Way-25Way D Sockets; Connector Type A Pro Signal 43T6042

Description
LEAD, MODEM, 9WAY-25WAY D SOCKETS; Connector Type A:D Sub Socket, 9 Way; Connector Type B:D Sub Socket, 25 Way; Cable Length - Imperial:5.91ft; Cable Length - Metric:1.8m; Jacket Colour:Grey; Cable Assembly
Description
LEAD, MODEM, 9WAY-25WAY D SOCKETS; Connector Type A:D Sub Socket, 9 Way; Connector Type B:D Sub Socket, 25 Way; Cable Length - Imperial:5.91ft; Cable Length - Metric:1.8m; Jacket Colour:Grey; Cable Assembly

Suppliers

Company
Product
Description
Supplier Links
Lead, Modem, 9Way-25Way D Sockets; Connector Type A Pro Signal - 43T6042 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Modem, 9Way-25Way D Sockets; Connector Type A Pro Signal
43T6042
Lead, Modem, 9Way-25Way D Sockets; Connector Type A Pro Signal 43T6042
LEAD, MODEM, 9WAY-25WAY D SOCKETS; Connector Type A:D Sub Socket, 9 Way; Connector Type B:D Sub Socket, 25 Way; Cable Length - Imperial:5.91ft; Cable Length - Metric:1.8m; Jacket Colour:Grey; Cable Assembly

LEAD, MODEM, 9WAY-25WAY D SOCKETS; Connector Type A:D Sub Socket, 9 Way; Connector Type B:D Sub Socket, 25 Way; Cable Length - Imperial:5.91ft; Cable Length - Metric:1.8m; Jacket Colour:Grey; Cable Assembly

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43T6042
Product Name Lead, Modem, 9Way-25Way D Sockets; Connector Type A Pro Signal
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers