LAU ADAPTER, CRIMP SKT-RJ45 PLUG, 0.2M; Connector Type A:Crimp Socket; Connector Type B:RJ45 Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43T6041 |
| Product Name | Lau Adapter, Crimp Skt-Rj45 Plug, 0.2M; Connector Type A Pro Signal |
| Cable Length | 0.6562 ft (2 dm) |