Newark, An Avnet Company Hook Up Wire, 20Awg, Copper, 50V, Black; Jacket Material Copper Fields 42K5362

Description
HOOK UP WIRE, 20AWG, COPPER, 50V, BLACK; Jacket Material:PE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 20AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 20AWG, COPPER, 50V, BLACK; Jacket Material:PE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 20Awg, Copper, 50V, Black; Jacket Material Copper Fields - 42K5362 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 20Awg, Copper, 50V, Black; Jacket Material Copper Fields
42K5362
Hook Up Wire, 20Awg, Copper, 50V, Black; Jacket Material Copper Fields 42K5362
HOOK UP WIRE, 20AWG, COPPER, 50V, BLACK; Jacket Material:PE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 20AWG RoHS Compliant: Yes

HOOK UP WIRE, 20AWG, COPPER, 50V, BLACK; Jacket Material:PE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42K5362
Product Name Hook Up Wire, 20Awg, Copper, 50V, Black; Jacket Material Copper Fields
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details