The Rotary Encoder Module from Seeed Studio is an incremental rotary encoder designed for use with Arduino platforms. It features a standard Grove interface, allowing for easy integration into projects that require rotational input, such as volume controls or selection panels. The module operates within a voltage range of 4.5 to 5.5 V and consumes a current of 10 to 30 mA. Its compact dimensions are 20 x 20 mm, and it weighs 12 g. This encoder provides 360-degree rotation capability, making it suitable for various applications where precise rotational feedback is needed. While the module is compatible with Arduino, users may need to develop their own software libraries for other microcontroller platforms.
ROTARY ENCODER MODULE, ARDUINO BOARD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 42AK5810 |
| Product Name | Rotary Encoder Module, Arduino Board Rohs Compliant Seeed Studio |
| Category | Developement Board |