The Grove - OLED Display 0.96" (SSD1315) is a monochrome display module featuring a resolution of 128vó64 pixels. It operates on both 3.3V and 5V power supplies, making it compatible with various platforms such as Arduino and Raspberry Pi. The display utilizes an I2C interface for easy integration into projects. This module is designed for low power consumption and offers high contrast and brightness, suitable for a wide range of applications. It has a wide operating temperature range from -40,ÑÉ to +85,ÑÉ, which enhances its versatility in different environments. Additionally, the I2C address is changeable, allowing for multiple displays to be used in a single project without address conflicts.
OLED DISPLAY BOARD, ARDUINO,RASPBERRY PI
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 42AK5768 |
| Product Name | Oled Display Board, Arduino,raspberry Pi Seeed Studio |
| Category | Developement Board |