Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC DEVELOPMENT BOARDS
NEWARK, AN AVNET COMPANY
42AK5721 -- RELAY, SPDT, 30A, 250VAC ROHS COMPLIANT SEEED STUDIO
Newark, An Avnet Company
Relay, Spdt, 30A, 250Vac Rohs Compliant Seeed Studio
42AK5721
Description
RELAY, SPDT, 30A, 250VAC ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
RELAY, SPDT, 30A, 250VAC ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30A, 250Vac Rohs Compliant Seeed Studio
42AK5721
Relay, Spdt, 30A, 250Vac Rohs Compliant Seeed Studio
42AK5721
RELAY, SPDT, 30A, 250VAC ROHS COMPLIANT: YES
RELAY, SPDT, 30A, 250VAC ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Development Boards
Product Number
42AK5721
Product Name
Relay, Spdt, 30A, 250Vac Rohs Compliant Seeed Studio
Category
Developement Board
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Communication & Wireless Development Tools
2864031
Specs
Category
Development Suite / Kit
Supported System
RF; LTE
Ports
Wireless
View Details
Infineon Technologies AG
RF, RFID, Wireless Evaluation Boards
CY5671
Specs
Supported System
Transceiver
Manufacturer
INFINEON TECHNOLOGIES; Other
View Details
2
suppliers
ArduSimple
JST Carrier Board for XBee Plugins
AS-ADP-JST-TO-XBEE-00
Specs
Category
Developement Board
Supported System
Communications/Networking
View Details
Mini-Circuits
TB,MSW2-50+,DQ1225,50 OHM
TB-971+
Specs
Category
Developement Board
View Details