The Speech Recognizer Board from Seeed Studio is designed for voice control applications, making it suitable for projects such as smart homes, smart toys, and voice-controlled robots. It features a Nuvoton ISD9160 SoC based on Cortex-M0, which provides an efficient solution for local voice recognition. The board includes an omnidirectional microphone that captures sound from all directions, allowing for flexible user interaction without the need for close proximity. This speech recognizer can recognize up to 22 commands, including basic actions like 'start' and 'stop'. Upon recognizing a command, it outputs a value that can be used to control other devices, such as motors or music players. The board operates at a voltage of 3.3V to 5V and has a default baud rate of 9600. It also includes a speaker connector for audio output, although a speaker is not included. The firmware for the module is provided by a third-party vendor and is not open source. This product is ideal for engineers looking to implement voice control in their projects with a straightforward and effective solution.
SPEECH RECOGNIZER BOARD, ARDUINO BOARD
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 42AK5673 |
| Product Name | Speech Recognizer Board, Arduino Board Seeed Studio |
| Category | Developement Board |