Newark, An Avnet Company Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd 41Y6473

Description
TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd - 41Y6473 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd
41Y6473
Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd 41Y6473
TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes

TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 41Y6473
Product Name Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 106X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 7-1611468-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details