The SolaHD Transformer, part number 41Y6468, is a wall-mounted, encapsulated, non-ventilated isolation transformer with a power rating of 7.5 kVA. It operates at primary voltages of 110/220V and supports secondary voltages of 115V/230V and 120V/240V, making it versatile for various applications. This transformer is designed for both 50Hz and 60Hz frequency ranges and is compliant with RoHS standards. The encapsulated design provides protection against dust and moisture, making it suitable for harsh industrial environments. It features a low temperature rise with a UL Class 130 °C insulation system and is rated for hazardous locations when installed according to NEC guidelines. The transformer includes conduit knockouts for easy wiring access and copper lead wire terminations for reliable connections. Engineers considering this transformer should note its robust construction and compliance with relevant safety standards, which may be beneficial for projects requiring reliable power isolation in challenging conditions.
TRANSFORMER, ISO, 110/220V, 7.5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:7.5kVA; Frequency Range:50Hz / 60Hz; Product Range:HSS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 41Y6468 |
| Product Name | Transformer, Iso, 110/220V, 7.5Kva; Wall Mount Transformer Type Solahd |
| Operating Frequency | 50 Hz |