Newark, An Avnet Company Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd 41Y6467

Description
TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HSS Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd - 41Y6467 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd
41Y6467
Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd 41Y6467
TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HSS Series RoHS Compliant: Yes

TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 41Y6467
Product Name Transformer, Iso, 110/220V, 5Kva; Wall Mount Transformer Type Solahd
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details