RF COAX ADAPTOR, BNC JACK, 50 OHM, PK10; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 41AC9588 |
| Product Name | Rf Coax Adaptor, Bnc Jack, 50 Ohm, Pk10; Convert From Coax Type Pro Signal |
| Connector Type | BNC |