Newark, An Avnet Company Timer, Multifunction, 12-240Vac/dc; Product Range Tele 40P3038

Description
TIMER, MULTIFUNCTION, 12-240VAC/DC; Product Range:ENYA Series; Timer Functions:Multifunct ion; Time Min:1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A; RoHS Compliant: Yes
Datasheet
Description
TIMER, MULTIFUNCTION, 12-240VAC/DC; Product Range:ENYA Series; Timer Functions:Multifunct ion; Time Min:1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Multifunction, 12-240Vac/dc; Product Range Tele - 40P3038 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction, 12-240Vac/dc; Product Range Tele
40P3038
Timer, Multifunction, 12-240Vac/dc; Product Range Tele 40P3038
TIMER, MULTIFUNCTION, 12-240VAC/DC; Product Range:ENYA Series; Timer Functions:Multifunct ion; Time Min:1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A; RoHS Compliant: Yes

TIMER, MULTIFUNCTION, 12-240VAC/DC; Product Range:ENYA Series; Timer Functions:Multifunction; Time Min:1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 40P3038
Product Name Timer, Multifunction, 12-240Vac/dc; Product Range Tele
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 2229458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details