TINNER COPPER BAKELITE PADS 1 SIDE; Board Type:Matrix Board; Board Material:Tinned Copper; Hole Diameter:1mm; External Height:100mm; External Width:200mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2018); Material:Bakelite 35µm; PCB RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 40P2832 |
| Product Name | Tinner Copper Bakelite Pads 1 Side; Board Type Cif |
| Category | Developement Board |