EPOXY BASE 8/10TH,35µ, 2 SIDES, 200X300M; Board Type:Plain Copper Board; Board Material:Epoxy; Hole Diameter:-; External Height:300mm; External Width:200mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2019); Copper Thickness:35µm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 40P2829 |
| Product Name | Epoxy Base 8/10Th,35Μ, 2 Sides, 200X300M; Board Type Cif |
| Category | Developement Board |