Newark, An Avnet Company In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Unicom 40K6816

Description
IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Unicom - 40K6816 - Newark, An Avnet Company
Chicago, IL, United States
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Unicom
40K6816
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Unicom 40K6816
IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40K6816
Product Name In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Unicom
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Connector/Terminal/Pin - 47581853 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
Current Rating 12.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details