10 ft USB 2.0 Cable - A to B - AB GoldX; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 40C1964 |
| Product Name | 10 Ft Usb 2.0 Cable A To B Ab Goldx; Connector A Goldx |
| Product Type | USB |