Newark, An Avnet Company Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps 39X7725

Description
DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.13V; Supply Voltage Max:3V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.13V; Supply Voltage Max:3V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps - 39X7725 - Newark, An Avnet Company
Chicago, IL, United States
Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps
39X7725
Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps 39X7725
DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.13V; Supply Voltage Max:3V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:-RoHS Compliant: Yes

DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.13V; Supply Voltage Max:3V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 39X7725
Product Name Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps
Input Voltage 2.13 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products