Newark, An Avnet Company Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps 39X7724

Description
DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps - 39X7724 - Newark, An Avnet Company
Chicago, IL, United States
Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps
39X7724
Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps 39X7724
DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes

DIGITAL COMPASS +/- 0.8G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 39X7724
Product Name Digital Compass +/0.8G, Lcc-16; Mems Module Function Honeywell M&ps
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 - TLE49604-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 32 volts
View Details
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers