MAGNETIC SENSOR, +/- 6G, LCC-16; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.8V; Supply Voltage Max:10V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 39X7723 |
| Product Name | Magnetic Sensor, +/6G, Lcc-16; Mems Module Function Honeywell M&ps |
| Standards and Certifications | RoHS |