Newark, An Avnet Company Circuit Breaker, Thermal, 240V, 60A; Product Range Eta 39K2511

Description
CIRCUIT BREAKER, THERMAL, 240V, 60A; Product Range:4130 Series; Current Rating:60A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 240V, 60A; Product Range:4130 Series; Current Rating:60A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 240V, 60A; Product Range Eta - 39K2511 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 240V, 60A; Product Range Eta
39K2511
Circuit Breaker, Thermal, 240V, 60A; Product Range Eta 39K2511
CIRCUIT BREAKER, THERMAL, 240V, 60A; Product Range:4130 Series; Current Rating:60A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 240V, 60A; Product Range:4130 Series; Current Rating:60A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39K2511
Product Name Circuit Breaker, Thermal, 240V, 60A; Product Range Eta
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data