Newark, An Avnet Company Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Eta 39K1499

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:2-5700 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:14.5mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:2-5700 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:14.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Eta - 39K1499 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Eta
39K1499
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Eta 39K1499
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:2-5700 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:14.5mm RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:2-5700 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39K1499
Product Name Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Eta
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2307-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-1-1-53F-2-9-75-H-ND - DigiKey
Specs
Rated Current 75 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details