Newark, An Avnet Company Circuit Breaker, 1A; Product Range Eta 39K1497

Description
CIRCUIT BREAKER, 1A; Product Range:2-5700 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, BV, RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1A; Product Range:2-5700 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, BV, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1A; Product Range Eta - 39K1497 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1A; Product Range Eta
39K1497
Circuit Breaker, 1A; Product Range Eta 39K1497
CIRCUIT BREAKER, 1A; Product Range:2-5700 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, BV, RoHS Compliant: Yes

CIRCUIT BREAKER, 1A; Product Range:2-5700 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, BV, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39K1497
Product Name Circuit Breaker, 1A; Product Range Eta
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data