Newark, An Avnet Company Circuit Breaker, Thermal, 30A; Product Range Eta 39K1362

Description
CIRCUIT BREAKER, THERMAL, 30A; Product Range:-; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 30A; Product Range:-; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 30A; Product Range Eta - 39K1362 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 30A; Product Range Eta
39K1362
Circuit Breaker, Thermal, 30A; Product Range Eta 39K1362
CIRCUIT BREAKER, THERMAL, 30A; Product Range:-; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 30A; Product Range:-; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39K1362
Product Name Circuit Breaker, Thermal, 30A; Product Range Eta
Rated DC Voltage 28 volts
Unlock Full Specs
to access all available technical data