Newark, An Avnet Company Ethernet Cable, Cat5E, 4Ft, Yellow; Lan Category Jdi Technologies 39C1109

Description
ETHERNET CABLE, CAT5E, 4FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Yellow; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 4FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Yellow; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 4Ft, Yellow; Lan Category Jdi Technologies - 39C1109 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 4Ft, Yellow; Lan Category Jdi Technologies
39C1109
Ethernet Cable, Cat5E, 4Ft, Yellow; Lan Category Jdi Technologies 39C1109
ETHERNET CABLE, CAT5E, 4FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Yellow; Product Range:

ETHERNET CABLE, CAT5E, 4FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Yellow; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1109
Product Name Ethernet Cable, Cat5E, 4Ft, Yellow; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details