Newark, An Avnet Company Ethernet Cable, Cat5E, 2Ft, Yellow; Lan Category Jdi Technologies 39C1107

Description
ETHERNET CABLE, CAT5E, 2FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Yellow; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 2FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Yellow; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 2Ft, Yellow; Lan Category Jdi Technologies - 39C1107 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 2Ft, Yellow; Lan Category Jdi Technologies
39C1107
Ethernet Cable, Cat5E, 2Ft, Yellow; Lan Category Jdi Technologies 39C1107
ETHERNET CABLE, CAT5E, 2FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Yellow; Product Range:

ETHERNET CABLE, CAT5E, 2FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Yellow; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1107
Product Name Ethernet Cable, Cat5E, 2Ft, Yellow; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details