Newark, An Avnet Company Ethernet Cable, Cat5E, 14Ft, White; Lan Category Jdi Technologies 39C1105

Description
ETHERNET CABLE, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 14Ft, White; Lan Category Jdi Technologies - 39C1105 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 14Ft, White; Lan Category Jdi Technologies
39C1105
Ethernet Cable, Cat5E, 14Ft, White; Lan Category Jdi Technologies 39C1105
ETHERNET CABLE, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:

ETHERNET CABLE, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1105
Product Name Ethernet Cable, Cat5E, 14Ft, White; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details