Newark, An Avnet Company Ethernet Cable, Cat5E, 5Ft, White; Lan Category Jdi Technologies 39C1102

Description
ETHERNET CABLE, CAT5E, 5FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:White; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 5FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:White; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 5Ft, White; Lan Category Jdi Technologies - 39C1102 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 5Ft, White; Lan Category Jdi Technologies
39C1102
Ethernet Cable, Cat5E, 5Ft, White; Lan Category Jdi Technologies 39C1102
ETHERNET CABLE, CAT5E, 5FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:White; Product Range:

ETHERNET CABLE, CAT5E, 5FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:White; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1102
Product Name Ethernet Cable, Cat5E, 5Ft, White; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details