Newark, An Avnet Company Ethernet Cable, Cat5E, 6Ft, Gray; Lan Category Jdi Technologies 39C1091

Description
ETHERNET CABLE, CAT5E, 6FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 6FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 6Ft, Gray; Lan Category Jdi Technologies - 39C1091 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 6Ft, Gray; Lan Category Jdi Technologies
39C1091
Ethernet Cable, Cat5E, 6Ft, Gray; Lan Category Jdi Technologies 39C1091
ETHERNET CABLE, CAT5E, 6FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:

ETHERNET CABLE, CAT5E, 6FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1091
Product Name Ethernet Cable, Cat5E, 6Ft, Gray; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Cable for Computer Nework Etc… - 26111553 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details
Ethernet Cable - 1861994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details