Newark, An Avnet Company Ethernet Cable, Cat5E, 5Ft, Gray; Lan Category Jdi Technologies 39C1090

Description
ETHERNET CABLE, CAT5E, 5FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 5FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 5Ft, Gray; Lan Category Jdi Technologies - 39C1090 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 5Ft, Gray; Lan Category Jdi Technologies
39C1090
Ethernet Cable, Cat5E, 5Ft, Gray; Lan Category Jdi Technologies 39C1090
ETHERNET CABLE, CAT5E, 5FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:

ETHERNET CABLE, CAT5E, 5FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1090
Product Name Ethernet Cable, Cat5E, 5Ft, Gray; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details