Newark, An Avnet Company Ethernet Cable, Cat5E, 15Ft, Black; Lan Category Jdi Technologies 39C1078

Description
ETHERNET CABLE, CAT5E, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 15Ft, Black; Lan Category Jdi Technologies - 39C1078 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 15Ft, Black; Lan Category Jdi Technologies
39C1078
Ethernet Cable, Cat5E, 15Ft, Black; Lan Category Jdi Technologies 39C1078
ETHERNET CABLE, CAT5E, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:

ETHERNET CABLE, CAT5E, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1078
Product Name Ethernet Cable, Cat5E, 15Ft, Black; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details