Newark, An Avnet Company Ethernet Cable, Cat5E, 14Ft, Blue; Lan Category Jdi Technologies 39C1057

Description
ETHERNET CABLE, CAT5E, 14FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Blue; Product Range:
Datasheet
Description
ETHERNET CABLE, CAT5E, 14FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Blue; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 14Ft, Blue; Lan Category Jdi Technologies - 39C1057 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 14Ft, Blue; Lan Category Jdi Technologies
39C1057
Ethernet Cable, Cat5E, 14Ft, Blue; Lan Category Jdi Technologies 39C1057
ETHERNET CABLE, CAT5E, 14FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Blue; Product Range:

ETHERNET CABLE, CAT5E, 14FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Blue; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1057
Product Name Ethernet Cable, Cat5E, 14Ft, Blue; Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details