Newark, An Avnet Company Cable; Cable Shielding Jsc Wire & Cable 36C8424

Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:27AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black, Red; No. of Max Strands x Strand Size:19 x 27AWG
Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:27AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black, Red; No. of Max Strands x Strand Size:19 x 27AWG

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Jsc Wire & Cable - 36C8424 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Jsc Wire & Cable
36C8424
Cable; Cable Shielding Jsc Wire & Cable 36C8424
Cable; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:27AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black, Red; No. of Max Strands x Strand Size:19 x 27AWG

Cable; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:27AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black, Red; No. of Max Strands x Strand Size:19 x 27AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36C8424
Product Name Cable; Cable Shielding Jsc Wire & Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2769918 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details