Newark, An Avnet Company Cable; Cable Shielding Jsc Wire & Cable 36C8423

Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Jsc Wire & Cable - 36C8423 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Jsc Wire & Cable
36C8423
Cable; Cable Shielding Jsc Wire & Cable 36C8423
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Cable; Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36C8423
Product Name Cable; Cable Shielding Jsc Wire & Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers